Renesas Electronics Corporation Logic - Logic - Shift Registers - HSP9520CP HSP9520CP

Description
Manufacturer: Intersil Corporation Win Source Part Number: 1182021-HSP9520CP Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intersil Corporation Win Source Part Number: 1182021-HSP9520CP Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - HSP9520CP - 1182021-HSP9520CP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - HSP9520CP
1182021-HSP9520CP
Logic - Logic - Shift Registers - HSP9520CP 1182021-HSP9520CP
Manufacturer: Intersil Corporation Win Source Part Number: 1182021-HSP9520CP Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Intersil Corporation
Win Source Part Number: 1182021-HSP9520CP
Manufacturer Homepage: www.intersil.com/cda/home
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - HSP9520CP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
HSP9520CP
Integrated Circuits (ICs) - Logic - Shift Registers HSP9520CP
MULTILEVEL PIPELINE REGISTER

MULTILEVEL PIPELINE REGISTER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers
Product Number 1182021-HSP9520CP HSP9520CP
Product Name Logic - Logic - Shift Registers - HSP9520CP Integrated Circuits (ICs) - Logic - Shift Registers
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Logic - Logic - Translators, Level Shifters - 74ALVC164245ZRDR - 1130907-74ALVC164245ZRDR - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Shift Registers - 74HC194DB,118-ND - DigiKey
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2V ~ 6V
View Details
4 suppliers