Renesas Electronics Corporation 12-Bit NCO 28 SOIC, 40MHz, COMM HSP45102SC-40Z

Description
The Intersil HSP45102 is Numerically Controlled Oscillator (NCO12) with 32-bit frequency resolution and 12-bit output. With over 69dB of spurious free dynamic range and worst case frequency resolution of 0.009Hz, the NCO12 provides significant accuracy for frequency synthesis solutions at a competitive price.brbr The frequency to be generated is selected from two frequency control words. A single control pin selects which word is used to determine the output frequency. Switching from one frequency to another occurs in one clock cycle, with a 6 clock pipeline delay from the time that the new control word is loaded until t4-he new frequency appears on the output.brbr Two pins, P0-1, are provided for phase modulation. They are encoded and added to the top two bits of the phase accumulator to offset the phase in 90° increments.brbr The 13-bit output of the Phase Offset Adder is mapped to the sine wave amplitude via the Sine ROM. The output data format is offset binary to simplify interfacing to D/A converters. Spurious frequency components in the output sinusoid are less than -69dBc.brbr The NCO12 has applications as a Direct Digital Synthesizer and modulator in low cost digital radios, satellite terminals, and function generators.
Datasheet
Description
The Intersil HSP45102 is Numerically Controlled Oscillator (NCO12) with 32-bit frequency resolution and 12-bit output. With over 69dB of spurious free dynamic range and worst case frequency resolution of 0.009Hz, the NCO12 provides significant accuracy for frequency synthesis solutions at a competitive price.brbr The frequency to be generated is selected from two frequency control words. A single control pin selects which word is used to determine the output frequency. Switching from one frequency to another occurs in one clock cycle, with a 6 clock pipeline delay from the time that the new control word is loaded until t4-he new frequency appears on the output.brbr Two pins, P0-1, are provided for phase modulation. They are encoded and added to the top two bits of the phase accumulator to offset the phase in 90° increments.brbr The 13-bit output of the Phase Offset Adder is mapped to the sine wave amplitude via the Sine ROM. The output data format is offset binary to simplify interfacing to D/A converters. Spurious frequency components in the output sinusoid are less than -69dBc.brbr The NCO12 has applications as a Direct Digital Synthesizer and modulator in low cost digital radios, satellite terminals, and function generators.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12-Bit NCO 28 SOIC, 40MHz, COMM - HSP45102SC-40Z - Renesas Electronics Corporation
Milpitas, CA, USA
12-Bit NCO 28 SOIC, 40MHz, COMM
HSP45102SC-40Z
12-Bit NCO 28 SOIC, 40MHz, COMM HSP45102SC-40Z
The Intersil HSP45102 is Numerically Controlled Oscillator (NCO12) with 32-bit frequency resolution and 12-bit output. With over 69dB of spurious free dynamic range and worst case frequency resolution of 0.009Hz, the NCO12 provides significant accuracy for frequency synthesis solutions at a competitive price.brbr The frequency to be generated is selected from two frequency control words. A single control pin selects which word is used to determine the output frequency. Switching from one frequency to another occurs in one clock cycle, with a 6 clock pipeline delay from the time that the new control word is loaded until t4-he new frequency appears on the output.brbr Two pins, P0-1, are provided for phase modulation. They are encoded and added to the top two bits of the phase accumulator to offset the phase in 90° increments.brbr The 13-bit output of the Phase Offset Adder is mapped to the sine wave amplitude via the Sine ROM. The output data format is offset binary to simplify interfacing to D/A converters. Spurious frequency components in the output sinusoid are less than -69dBc.brbr The NCO12 has applications as a Direct Digital Synthesizer and modulator in low cost digital radios, satellite terminals, and function generators.

The Intersil HSP45102 is Numerically Controlled Oscillator (NCO12) with 32-bit frequency resolution and 12-bit output. With over 69dB of spurious free dynamic range and worst case frequency resolution of 0.009Hz, the NCO12 provides significant accuracy for frequency synthesis solutions at a competitive price.brbr The frequency to be generated is selected from two frequency control words. A single control pin selects which word is used to determine the output frequency. Switching from one frequency to another occurs in one clock cycle, with a 6 clock pipeline delay from the time that the new control word is loaded until t4-he new frequency appears on the output.brbr Two pins, P0-1, are provided for phase modulation. They are encoded and added to the top two bits of the phase accumulator to offset the phase in 90° increments.brbr The 13-bit output of the Phase Offset Adder is mapped to the sine wave amplitude via the Sine ROM. The output data format is offset binary to simplify interfacing to D/A converters. Spurious frequency components in the output sinusoid are less than -69dBc.brbr The NCO12 has applications as a Direct Digital Synthesizer and modulator in low cost digital radios, satellite terminals, and function generators.

Supplier's Site Datasheet
Clock/Timing - Programmable Timers and Oscillators - HSP45102SC-40Z - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
HSP45102SC-40Z
Clock/Timing - Programmable Timers and Oscillators HSP45102SC-40Z
IC OSC NCO 40MHZ 28-SOIC

IC OSC NCO 40MHZ 28-SOIC

Supplier's Site Datasheet
Programmable Timers and Oscillators - HSP45102SC-40Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
HSP45102SC-40Z
Programmable Timers and Oscillators HSP45102SC-40Z
Numerically Controlled Oscillator (NCO) IC 40MHz 28-SOIC

Numerically Controlled Oscillator (NCO) IC 40MHz 28-SOIC

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators Oscillators
Product Number HSP45102SC-40Z HSP45102SC-40Z HSP45102SC-40Z
Product Name 12-Bit NCO 28 SOIC, 40MHz, COMM Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Oscillator Type Numerically Controlled Oscillator (NCO) Numerically Controlled Oscillator (NCO)
Package / Form Factor Surface Mount Surface Mount; Surface Mount Surface Mount; 28-SOIC (0.295\", 7.50mm Width)
Frequency 40 MHz 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TB-QACT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - LTC6930CMS8-7.37#TRPBF - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 7.37 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details