Renesas Electronics Corporation Interface Transceiver IC HSP43220JC-33Z

Description
Decimating Digital Filter | IC FILTER DIGITAL 84PLCC Product overview: HSP43220JC-33Z from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-HSP43220JC-33Z can be used for catalog matching and distributor lookup.
Request a Quote
Description
Decimating Digital Filter | IC FILTER DIGITAL 84PLCC Product overview: HSP43220JC-33Z from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-HSP43220JC-33Z can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 735-HSP43220JC-33Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
735-HSP43220JC-33Z
Interface Transceiver IC 735-HSP43220JC-33Z
Decimating Digital Filter | IC FILTER DIGITAL 84PLCC Product overview: HSP43220JC-33Z from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-HSP43220JC-33Z can be used for catalog matching and distributor lookup.

Decimating Digital Filter | IC FILTER DIGITAL 84PLCC Product overview: HSP43220JC-33Z from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-HSP43220JC-33Z can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Filters - Active - HSP43220JC-33Z - 1181999-HSP43220JC-33Z - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - HSP43220JC-33Z
1181999-HSP43220JC-33Z
Interface - Interface - Filters - Active - HSP43220JC-33Z 1181999-HSP43220JC-33Z
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1181999-HSP43220JC-3 3Z Packaging: Tube Mounting Style: SMD Filter Type: Digital Number of Filters: 4 Categories: Integrated Circuits Supplier Device Package: 84-PLCC (29.31x29.31) Status: Obsolete Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 84-LCC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: HSP43220 Manufacturer Pack Quantity: 15 MSL Level: 2A (4 Weeks) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1181999-HSP43220JC-33Z
Packaging: Tube
Mounting Style: SMD
Filter Type: Digital
Number of Filters: 4
Categories: Integrated Circuits
Supplier Device Package: 84-PLCC (29.31x29.31)
Status: Obsolete
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 84-LCC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: HSP43220
Manufacturer Pack Quantity: 15
MSL Level: 2A (4 Weeks)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Filters - Active - HSP43220JC-33Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Filters - Active
HSP43220JC-33Z
Filters - Active HSP43220JC-33Z
Digital Filter IC Digital Order 84-PLCC (29.31x29.31)

Digital Filter IC Digital Order 84-PLCC (29.31x29.31)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 735-HSP43220JC-33Z 1181999-HSP43220JC-33Z HSP43220JC-33Z
Product Name Interface Transceiver IC Interface - Interface - Filters - Active - HSP43220JC-33Z Filters - Active
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS32BDC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Human Machine Interface (HMI) - 762-5206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4206SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
 - BTS61101SJAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type DSO8
View Details