Renesas Electronics Corporation Interface - Interface - Filters - Active - HSP43220JC-25Z HSP43220JC-25Z

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1181997-HSP43220JC-2 5Z Packaging: Tube Mounting Style: SMD Filter Type: Digital Number of Filters: 4 Categories: Integrated Circuits Supplier Device Package: 84-PLCC (29.31x29.31) Status: Obsolete Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 84-LCC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: HSP43220 Manufacturer Pack Quantity: 15 MSL Level: 2A (4 Weeks) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1181997-HSP43220JC-2 5Z Packaging: Tube Mounting Style: SMD Filter Type: Digital Number of Filters: 4 Categories: Integrated Circuits Supplier Device Package: 84-PLCC (29.31x29.31) Status: Obsolete Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 84-LCC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: HSP43220 Manufacturer Pack Quantity: 15 MSL Level: 2A (4 Weeks) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - HSP43220JC-25Z - 1181997-HSP43220JC-25Z - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - HSP43220JC-25Z
1181997-HSP43220JC-25Z
Interface - Interface - Filters - Active - HSP43220JC-25Z 1181997-HSP43220JC-25Z
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1181997-HSP43220JC-2 5Z Packaging: Tube Mounting Style: SMD Filter Type: Digital Number of Filters: 4 Categories: Integrated Circuits Supplier Device Package: 84-PLCC (29.31x29.31) Status: Obsolete Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 84-LCC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: HSP43220 Manufacturer Pack Quantity: 15 MSL Level: 2A (4 Weeks) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1181997-HSP43220JC-25Z
Packaging: Tube
Mounting Style: SMD
Filter Type: Digital
Number of Filters: 4
Categories: Integrated Circuits
Supplier Device Package: 84-PLCC (29.31x29.31)
Status: Obsolete
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 84-LCC
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: HSP43220
Manufacturer Pack Quantity: 15
MSL Level: 2A (4 Weeks)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Interface Transceiver IC - 735-HSP43220JC-25Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
735-HSP43220JC-25Z
Interface Transceiver IC 735-HSP43220JC-25Z
Decimating Digital Filter | IC FILTER DIGITAL 84PLCC Product overview: HSP43220JC-25Z from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-HSP43220JC-25Z can be used for catalog matching and distributor lookup.

Decimating Digital Filter | IC FILTER DIGITAL 84PLCC Product overview: HSP43220JC-25Z from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-HSP43220JC-25Z can be used for catalog matching and distributor lookup.

Supplier's Site
Filters - Active - HSP43220JC-25Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Filters - Active
HSP43220JC-25Z
Filters - Active HSP43220JC-25Z
Digital Filter IC Digital Order 84-PLCC (29.31x29.31)

Digital Filter IC Digital Order 84-PLCC (29.31x29.31)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1181997-HSP43220JC-25Z 735-HSP43220JC-25Z HSP43220JC-25Z
Product Name Interface - Interface - Filters - Active - HSP43220JC-25Z Interface Transceiver IC Filters - Active
Supply Voltage Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923128P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Line Driver
Features RoHS
Package Type SOIC; SOIC
View Details
Interface Transceiver IC - 565-ATS343LSPTN-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
Interface module - 289-401 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
20BIT Interface Transceiver IC - 725-74ALVC162836ADGG,1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.2V ~ 3.6V
View Details
3 suppliers