IC HALFBAND FILTER 100-MQFP Product overview: HSP43216VC-52Z from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-HSP43216VC-52Z can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 776237-HSP43216VC-52
Packaging: Tray
Package: 100-BQFP
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Filter Type: Half Band
Part Status: Obsolete(EOL)
Number of Filters: 4
Family Name: HSP43216
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-MQFP (14x20)
Introduction Date: January 09, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Half Band Filter IC Half Band Order 100-MQFP (14x20)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 735-HSP43216VC-52Z | 776237-HSP43216VC-52Z | HSP43216VC-52Z |
| Product Name | Interface Transceiver IC | Interface - Interface - Filters - Active - HSP43216VC-52Z | Filters - Active |
| Device Type | Transceiver |