HSP43168JC-45 -- FILTERS - ACTIVE
Renesas Electronics Corporation
Filters - Active
HSP43168JC-45
Description
Filter IC Order
-
Quarktwin Technology Ltd.
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
Filter IC Order
Datasheet
Suppliers
Integrated Circuits (ICs) - Interface - Filters - Active
HSP43168JC-45
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
HSP43168JC-45 |
HSP43168JC-45 |
|
Product Name
|
Filters - Active |
Integrated Circuits (ICs) - Interface - Filters - Active |
|
Features
|
RoHS
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3.7V ~ 18V
View Details
Technology
USB
Device Type
Line / Bus Controller
Supply Voltage
Other; 3.15V ~ 3.45V
View Details
3 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details