Renesas Electronics Corporation Interface - Interface - Filters - Active - HSP43168JC-33 HSP43168JC-33

Description
Manufacturer: Intersil Win Source Part Number: 068274-HSP43168JC-33 Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: FIR Number of Filters: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 84-PLCC (29.31x29.31) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 068274-HSP43168JC-33 Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: FIR Number of Filters: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 84-PLCC (29.31x29.31) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - HSP43168JC-33 - 068274-HSP43168JC-33 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - HSP43168JC-33
068274-HSP43168JC-33
Interface - Interface - Filters - Active - HSP43168JC-33 068274-HSP43168JC-33
Manufacturer: Intersil Win Source Part Number: 068274-HSP43168JC-33 Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: FIR Number of Filters: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 84-PLCC (29.31x29.31) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 068274-HSP43168JC-33
Packaging: Tube/Rail
Mounting: SMD (SMT)
Filter Type: FIR
Number of Filters: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 84-PLCC (29.31x29.31)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Filters - Active - HSP43168JC-33 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Filters - Active
HSP43168JC-33
Filters - Active HSP43168JC-33
FIR Filter IC FIR Order 84-PLCC (29.31x29.31)

FIR Filter IC FIR Order 84-PLCC (29.31x29.31)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Filters - Active
HSP43168JC-33
Integrated Circuits (ICs) - Interface - Filters - Active HSP43168JC-33
DAUL FIR FILTER

DAUL FIR FILTER

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 068274-HSP43168JC-33 HSP43168JC-33 HSP43168JC-33
Product Name Interface - Interface - Filters - Active - HSP43168JC-33 Filters - Active Integrated Circuits (ICs) - Interface - Filters - Active
Supply Voltage Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V Other
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPM2637TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 28-SMD Module
Pins 28 #
View Details
Interface Transceiver IC - 755-CLC021AVGZ-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Data Rate 400000 kbps
Pd 235 milliwatts
View Details
6 suppliers
Interface module - 289-710 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details