HSP43168GC-45 -- INTEGRATED CIRCUITS (ICS) - INTERFACE - FILTERS - ACTIVE
Renesas Electronics Corporation
Integrated Circuits (ICs) - Interface - Filters - Active
HSP43168GC-45
Description
DUAL FIR FILTER
-
Shenzhen Shengyu Electronics Technology Limited
Description
DUAL FIR FILTER
Suppliers
Integrated Circuits (ICs) - Interface - Filters - Active
HSP43168GC-45
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
HSP43168GC-45 |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Filters - Active |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
RS422; RS485
Device Type
Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features
RoHS
View Details
Technology
FCT
Device Type
Transceiver
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Supply Voltage
Other; 2V ~ 10V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
View Details
2 suppliers
Device Type
Transceiver
Supply Voltage
Other; 3.3V, 5V
Operating Temperature
-40 C (-40 F)
View Details
3 suppliers