Renesas Electronics Corporation Humidity, Moisture Sensors HS3003

Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2.5% RH 6s Surface Mount
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2.5% RH 6s Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 800-3832-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
800-3832-ND
Humidity, Moisture Sensors 800-3832-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2.5% RH 6s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±2.5% RH 6s Surface Mount

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - 1353848-HS3003 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Humidity, Moisture Sensors
1353848-HS3003
Sensors, Transducers - Humidity, Moisture Sensors 1353848-HS3003
Win Source Part Number: 1353848-HS3003 Category: Sensors, Transducers - Humidity, Moisture Sensors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Series: HS300x Package: Strip Product Status: Active Package / Case: 6-VLGA Supplier Device Package: 6-LGA (3x2.41) Base Product Number: HS3003 Mounting Type: Surface Mount HTSUS: 9025.80.1000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 5.5V Output Type: I²C Output: 14b Response Time: 6 s Sensor Type: Humidity, Temperature Humidity Range: 0 ~ 100% RH Accuracy: ±2.5% RH

Win Source Part Number: 1353848-HS3003
Category: Sensors, Transducers - Humidity, Moisture Sensors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Series: HS300x
Package: Strip
Product Status: Active
Package / Case: 6-VLGA
Supplier Device Package: 6-LGA (3x2.41)
Base Product Number: HS3003
Mounting Type: Surface Mount
HTSUS: 9025.80.1000
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 5.5V
Output Type: I²C
Output: 14b
Response Time: 6 s
Sensor Type: Humidity, Temperature
Humidity Range: 0 ~ 100% RH
Accuracy: ±2.5% RH

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - HS3003 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
HS3003
Sensors, Transducers - Humidity, Moisture Sensors HS3003
SENSOR HUMIDITY 90% RH SMD

SENSOR HUMIDITY 90% RH SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters
Product Number 800-3832-ND 1353848-HS3003 HS3003
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 2.5 %
Unlock Full Specs
to access all available technical data

Similar Products

Chilled Mirror Hygrometer - OptiSonde - Panametrics
Specs
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details
Capacitive Humidity Sensor P14-W - P14-W (150pF ±50pF) - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temp -58 to 302 F (-50 to 150 C)
View Details
T12 - t12 - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Datalogging Humidity Detector - PCE-HT110 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details