Renesas Electronics Corporation Interface Transceiver IC HMP8117CN

Description
NTSC/PAL Video Decoder; MQFP80; Temp Range: 0° to 70° Product overview: HMP8117CN from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-HMP8117CN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NTSC/PAL Video Decoder; MQFP80; Temp Range: 0° to 70° Product overview: HMP8117CN from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-HMP8117CN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 709-HMP8117CN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
709-HMP8117CN
Interface Transceiver IC 709-HMP8117CN
NTSC/PAL Video Decoder; MQFP80; Temp Range: 0° to 70° Product overview: HMP8117CN from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-HMP8117CN can be used for catalog matching and distributor lookup.

NTSC/PAL Video Decoder; MQFP80; Temp Range: 0° to 70° Product overview: HMP8117CN from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-HMP8117CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Encoders, Decoders, Converters - HMP8117CN - 068176-HMP8117CN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - HMP8117CN
068176-HMP8117CN
Interface - Interface - Encoders, Decoders, Converters - HMP8117CN 068176-HMP8117CN
Manufacturer: Intersil Win Source Part Number: 068176-HMP8117CN Packaging: Tray Type: Video Decoder Applications: Video Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 80-QFP (14x20) Analog Supply Voltage: 4.75 V to 5.25 V Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 068176-HMP8117CN
Packaging: Tray
Type: Video Decoder
Applications: Video
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 80-QFP (14x20)
Analog Supply Voltage: 4.75 V to 5.25 V
Digital Supply Voltage: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 709-HMP8117CN 068176-HMP8117CN
Product Name Interface Transceiver IC Interface - Interface - Encoders, Decoders, Converters - HMP8117CN
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3215-C-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Human Machine Interface (HMI) - 762-3035/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Buffers - 1660160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Buffer; Not
Features RoHS
Supply Voltage Other; 5.5 v
View Details