Renesas Electronics Corporation Memory IC and Storage Component HM6216514LTTI-5SL

Description
512K X 16 Standard SRAM 55 Ns PDSO44 Product overview: HM6216514LTTI-5SL from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-HM6216514LTTI-5S L can be used for catalog matching and distributor lookup.
Request a Quote
Description
512K X 16 Standard SRAM 55 Ns PDSO44 Product overview: HM6216514LTTI-5SL from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-HM6216514LTTI-5S L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-HM6216514LTTI-5SL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-HM6216514LTTI-5SL
Memory IC and Storage Component 774-HM6216514LTTI-5SL
512K X 16 Standard SRAM 55 Ns PDSO44 Product overview: HM6216514LTTI-5SL from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-HM6216514LTTI-5S L can be used for catalog matching and distributor lookup.

512K X 16 Standard SRAM 55 Ns PDSO44 Product overview: HM6216514LTTI-5SL from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-HM6216514LTTI-5SL can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - HM6216514LTTI-5SL - 1063112-HM6216514LTTI-5SL - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - HM6216514LTTI-5SL
1063112-HM6216514LTTI-5SL
Memory - RAM - HM6216514LTTI-5SL 1063112-HM6216514LTTI-5SL
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063112-HM6216514LTT I-5SL Packaging: Bulk Voltage: 5 V Number of Ports: 1 Frequency: 55 GHz Operating Supply Voltage: 5 V Memory Size: 7.6 MB Access Time: 55 ns Density: 8 Mb Number of Words: 512000 Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 44 Categories: RAM Alternative Parts (Cross-Reference): HM6216514LTTI-5SLHM6 216514LTTI5SL; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 35 mA Address Bus Width: 19 b

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063112-HM6216514LTTI-5SL
Packaging: Bulk
Voltage: 5 V
Number of Ports: 1
Frequency: 55 GHz
Operating Supply Voltage: 5 V
Memory Size: 7.6 MB
Access Time: 55 ns
Density: 8 Mb
Number of Words: 512000
Sync/Async: Asynchronous
Word Size: 16 b
Number of Pins: 44
Categories: RAM
Alternative Parts (Cross-Reference): HM6216514LTTI-5SLHM6216514LTTI5SL;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 35 mA
Address Bus Width: 19 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-HM6216514LTTI-5SL 1063112-HM6216514LTTI-5SL
Product Name Memory IC and Storage Component Memory - RAM - HM6216514LTTI-5SL
Memory Category SRAM Chip SRAM Chip
Access Time 55 ns 55 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 8000 kbits 8000 kbits
Number of Words 512000 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers