Renesas Electronics Corporation SOIC Interface Transceiver IC HIP9011ABZT

Description
IC SENSOR ENGINE KNOCK 20-SOIC Product overview: HIP9011ABZT from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-HIP9011ABZT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SENSOR ENGINE KNOCK 20-SOIC Product overview: HIP9011ABZT from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-HIP9011ABZT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Interface Transceiver IC
752-HIP9011ABZT
SOIC Interface Transceiver IC 752-HIP9011ABZT
IC SENSOR ENGINE KNOCK 20-SOIC Product overview: HIP9011ABZT from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-HIP9011ABZT can be used for catalog matching and distributor lookup.

IC SENSOR ENGINE KNOCK 20-SOIC Product overview: HIP9011ABZT from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-HIP9011ABZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Sensor and Detector Interfaces - HIP9011ABZT - 016974-HIP9011ABZT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - HIP9011ABZT
016974-HIP9011ABZT
Interface - Interface - Sensor and Detector Interfaces - HIP9011ABZT 016974-HIP9011ABZT
Manufacturer: Intersil Win Source Part Number: 016974-HIP9011ABZT Packaging: Reel - TR Type: Engine Knock Signal Processor Mounting: SMD (SMT) Output Type: Logic Input Type: Logic Family Name: HIP9011 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SOIC Operating Supply Current: 8mA Alternative Parts (Cross-Reference): HIP9011ABZ; Introduction Date: October 07, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 016974-HIP9011ABZT
Packaging: Reel - TR
Type: Engine Knock Signal Processor
Mounting: SMD (SMT)
Output Type: Logic
Input Type: Logic
Family Name: HIP9011
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-SOIC
Operating Supply Current: 8mA
Alternative Parts (Cross-Reference): HIP9011ABZ;
Introduction Date: October 07, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensor and Detector Interfaces - HIP9011ABZT-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
HIP9011ABZT-ND
Sensor and Detector Interfaces HIP9011ABZT-ND
IC SENSOR ENGINE KNOCK 20-SOIC

IC SENSOR ENGINE KNOCK 20-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Sensor Interface
HIP9011ABZT
Sensor Interface HIP9011ABZT
Sensor Interface W/ANNEAL KNOCK SENSOR TAPE

Sensor Interface W/ANNEAL KNOCK SENSOR TAPE

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - HIP9011ABZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
HIP9011ABZT
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces HIP9011ABZT
IC SENSOR ENGINE KNOCK 20-SOIC

IC SENSOR ENGINE KNOCK 20-SOIC

Supplier's Site
Interface - Sensor and Detector Interfaces - HIP9011ABZT - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
HIP9011ABZT
Interface - Sensor and Detector Interfaces HIP9011ABZT
IC SENSOR ENGINE KNOCK 20-SOIC

IC SENSOR ENGINE KNOCK 20-SOIC

Supplier's Site Datasheet
Sensor and Detector Interfaces - HIP9011ABZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
HIP9011ABZT
Sensor and Detector Interfaces HIP9011ABZT
IC SENSOR ENGINE KNOCK 20-SOIC

IC SENSOR ENGINE KNOCK 20-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-HIP9011ABZT 016974-HIP9011ABZT HIP9011ABZT-ND HIP9011ABZT HIP9011ABZT HIP9011ABZT HIP9011ABZT
Product Name SOIC Interface Transceiver IC Interface - Interface - Sensor and Detector Interfaces - HIP9011ABZT Sensor and Detector Interfaces Sensor Interface Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces
Device Type Transceiver Sensor Interface Sensor Interface Sensor Interface Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface module - 289-671 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3206-B-GQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details
3 suppliers