The HIP9011ABZ is an engine knock signal processor designed to detect premature detonation, commonly known as "knock" or "ping," in internal combustion engines. It features two sensor inputs, allowing for accurate monitoring and flexibility in engine configurations. The device utilizes a programmable bandpass filter to optimize the extraction of knock signals from engine noise, and it includes full wave rectification and integration to provide a voltage output proportional to the knock signal amplitude. Controlled via a microprocessor through an SPI interface, the HIP9011ABZ supports fast sensor switching and programmable characteristics, including gain, filter settings, and time constants. It operates over a temperature range of -40°C to 125°C and is available in a 20-lead SOIC package, compliant with RoHS standards. This product is suitable for applications requiring precise analog signal processing and engine knock detection.
IC SENSOR ENGINE KNOCK 20-SOIC
IC SENSOR ENGINE KNOCK 20-SOIC Product overview: HIP9011ABZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-HIP9011ABZ can be used for catalog matching and distributor lookup.
Sensor Interface W/ANNEAL KNOCK SENSOR 20 TUBES
IC SENSOR ENGINE KNOCK 20-SOIC
IC SENSOR ENGINE KNOCK 20-SOIC
ENGINE KNOCK SIGNAL PROCESSOR,
ENGINE KNOCK SIGNAL PROCESSOR
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | HIP9011ABZ-ND | 752-HIP9011ABZ | HIP9011ABZ | HIP9011ABZ | HIP9011ABZ | HIP9011ABZ |
| Product Name | Sensor and Detector Interfaces | SOIC Interface Transceiver IC | Sensor Interface | Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | Storage Interface | Sensor Interface |