Renesas Electronics Corporation Gate Drivers HIP6603BECBZ-T

Description
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC-EP
Description
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC-EP
Datasheet
Datasheet Summary
Powered by GS/AI

The HIP6603BECBZ-T is a dual MOSFET driver designed for synchronous rectified buck converter applications. It can drive both upper and lower N-Channel MOSFETs with gate drive voltages ranging from 5V to 12V, allowing for optimization between switching and conduction losses. This driver supports high-frequency operation, capable of switching power MOSFETs at frequencies up to 2MHz, with a propagation delay of 30ns and a transition time of 50ns. The device features integrated adaptive shoot-through protection to prevent simultaneous conduction of both MOSFETs, enhancing efficiency and reliability. It includes an internal bootstrap device, simplifying implementation by requiring only an external capacitor. The HIP6603BECBZ-T is available in an 8-lead SOIC package and is RoHS compliant. However, it is noted that this part is not recommended for new designs, and there is no recommended replacement.

Datasheet Summary
Powered by GS/AI

The HIP6603BECBZ-T is a dual MOSFET driver designed for synchronous rectified buck converter applications. It can drive both upper and lower N-Channel MOSFETs with gate drive voltages ranging from 5V to 12V, allowing for optimization between switching and conduction losses. This driver supports high-frequency operation, capable of switching power MOSFETs at frequencies up to 2MHz, with a propagation delay of 30ns and a transition time of 50ns. The device features integrated adaptive shoot-through protection to prevent simultaneous conduction of both MOSFETs, enhancing efficiency and reliability. It includes an internal bootstrap device, simplifying implementation by requiring only an external capacitor. The HIP6603BECBZ-T is available in an 8-lead SOIC package and is RoHS compliant. However, it is noted that this part is not recommended for new designs, and there is no recommended replacement.

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - HIP6603BECBZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
HIP6603BECBZ-T
Gate Drivers HIP6603BECBZ-T
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC-EP

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC-EP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number HIP6603BECBZ-T
Product Name Gate Drivers
Driver Type Dual Gate Driver
Output Configuration Inverting; Noninverting
Supply Voltage 10.8 to 13.2 volts
Rise Time 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCVF310PWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 200000 kHz
View Details
LED Drivers - NCR321ZX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Constant Current
Output Voltage 16 volts
View Details
Clock Buffers, Drivers - SI5330B-A00204-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 710000 kHz
View Details