Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - HIP6601BECBZ-T HIP6601BECBZ-T

Description
Manufacturer: Intersil Win Source Part Number: 090895-HIP6601BECBZ- T Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET High Side Voltage - Max (Bootstrap): 15V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC-EP Supply Voltage - Operating: 10.8 V to 13.2 V Rise and Fall Time: 20ns, 20ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 090895-HIP6601BECBZ- T Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET High Side Voltage - Max (Bootstrap): 15V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC-EP Supply Voltage - Operating: 10.8 V to 13.2 V Rise and Fall Time: 20ns, 20ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - HIP6601BECBZ-T - 090895-HIP6601BECBZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - HIP6601BECBZ-T
090895-HIP6601BECBZ-T
PMIC - PMIC - Gate Drivers - HIP6601BECBZ-T 090895-HIP6601BECBZ-T
Manufacturer: Intersil Win Source Part Number: 090895-HIP6601BECBZ- T Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET High Side Voltage - Max (Bootstrap): 15V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC-EP Supply Voltage - Operating: 10.8 V to 13.2 V Rise and Fall Time: 20ns, 20ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 090895-HIP6601BECBZ-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
High Side Voltage - Max (Bootstrap): 15V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 8-SOIC-EP
Supply Voltage - Operating: 10.8 V to 13.2 V
Rise and Fall Time: 20ns, 20ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buck Gate Driver IC - 730-HIP6601BECBZ-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck Gate Driver IC
730-HIP6601BECBZ-T
Buck Gate Driver IC 730-HIP6601BECBZ-T
Synchronous Rectified Buck MOSFET Drivers; SOIC8; Temp Range: 0° to 70° Product overview: HIP6601BECBZ-T from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-HIP6601BECBZ-T can be used for catalog matching and distributor lookup.

Synchronous Rectified Buck MOSFET Drivers; SOIC8; Temp Range: 0° to 70° Product overview: HIP6601BECBZ-T from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-HIP6601BECBZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - HIP6601BECBZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
HIP6601BECBZ-T
Gate Drivers HIP6601BECBZ-T
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC-EP

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC-EP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 090895-HIP6601BECBZ-T 730-HIP6601BECBZ-T HIP6601BECBZ-T
Product Name PMIC - PMIC - Gate Drivers - HIP6601BECBZ-T Buck Gate Driver IC Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Inverting; Noninverting
Supply Voltage 10.8 to 13.2 volts 10.8 to 13.2 volts 10.8 to 13.2 volts
Rise Time 20 ns 20 ns
Fall Time 20 ns 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - UDK2559LBTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
Gate Driver IC - 906-1EDI20I12AFXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Number of Outputs 1; 1
Supply Voltage 3.1 to 17 volts
Rise Time 10 ns
View Details
5 suppliers
Clock Buffers, Drivers - SI53354BD12750-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details