Manufacturer: Intersil
Win Source Part Number: 129623-HIP6601BECB
Category: Integrated Circuits(ICs)
Family: PMIC - Gate Drivers
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Device Package: 8-SOIC-EP
Operating Supply Voltage: 10.8 V ~ 13.2 V
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
High Side Voltage - Max (Bootstrap): 15V
Rise / Fall Time (Typ): 20ns, 20ns
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 129623-HIP6601BECB |
| Product Name | Integrated Circuits(ICs) |