Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - HIP6601BECB-T HIP6601BECB-T

Description
Manufacturer: Intersil Win Source Part Number: 068139-HIP6601BECB-T Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET High Side Voltage - Max (Bootstrap): 15V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC-EP Supply Voltage - Operating: 10.8 V to 13.2 V Rise and Fall Time: 20ns, 20ns Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 068139-HIP6601BECB-T Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET High Side Voltage - Max (Bootstrap): 15V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC-EP Supply Voltage - Operating: 10.8 V to 13.2 V Rise and Fall Time: 20ns, 20ns Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - HIP6601BECB-T
068139-HIP6601BECB-T
PMIC - PMIC - Gate Drivers - HIP6601BECB-T 068139-HIP6601BECB-T
Manufacturer: Intersil Win Source Part Number: 068139-HIP6601BECB-T Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET High Side Voltage - Max (Bootstrap): 15V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC-EP Supply Voltage - Operating: 10.8 V to 13.2 V Rise and Fall Time: 20ns, 20ns Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 068139-HIP6601BECB-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
High Side Voltage - Max (Bootstrap): 15V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 8-SOIC-EP
Supply Voltage - Operating: 10.8 V to 13.2 V
Rise and Fall Time: 20ns, 20ns
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gate Drivers - HIP6601BECB-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
HIP6601BECB-T
Gate Drivers HIP6601BECB-T
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC-EP

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC-EP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number 068139-HIP6601BECB-T HIP6601BECB-T
Product Name PMIC - PMIC - Gate Drivers - HIP6601BECB-T Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Inverting; Noninverting
Supply Voltage 10.8 to 13.2 volts 10.8 to 13.2 volts
Rise Time 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCDB400RHBR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
 - 74HC805N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Gate Driver IC - SI8220CD-D-IS - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 2.5 amps
View Details
3 suppliers
 - 74HCT241PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT360
Packing Method Tape Reel; Tape & Reel; Other
View Details