Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Linear + Switching - HIP6019BCB-T HIP6019BCB-T

Description
Manufacturer: Intersil Win Source Part Number: 204819-HIP6019BCB-T Packaging: Reel - TR Mounting: SMD (SMT) Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (2) Frequency - Switching: 215kHz Number of Outputs: 4 Voltage/Current - Output 1: Controller Voltage/Current - Output 2: Controller Voltage/Current - Output 3: Controller w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Dimension: 28-SOIC (0.295", 7.50mm Width) Purpose: Any Function Supply Voltage - Operating: 5 V to 12 V Alternative Parts (Cross-Reference): HIP6019BCBZ; HIP6019BCB; HIP6019BCB-T; HIP6019BCBZ-T; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 204819-HIP6019BCB-T Packaging: Reel - TR Mounting: SMD (SMT) Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (2) Frequency - Switching: 215kHz Number of Outputs: 4 Voltage/Current - Output 1: Controller Voltage/Current - Output 2: Controller Voltage/Current - Output 3: Controller w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Dimension: 28-SOIC (0.295", 7.50mm Width) Purpose: Any Function Supply Voltage - Operating: 5 V to 12 V Alternative Parts (Cross-Reference): HIP6019BCBZ; HIP6019BCB; HIP6019BCB-T; HIP6019BCBZ-T; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - HIP6019BCB-T - 204819-HIP6019BCB-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - HIP6019BCB-T
204819-HIP6019BCB-T
PMIC - PMIC - Voltage Regulators - Linear + Switching - HIP6019BCB-T 204819-HIP6019BCB-T
Manufacturer: Intersil Win Source Part Number: 204819-HIP6019BCB-T Packaging: Reel - TR Mounting: SMD (SMT) Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (2) Frequency - Switching: 215kHz Number of Outputs: 4 Voltage/Current - Output 1: Controller Voltage/Current - Output 2: Controller Voltage/Current - Output 3: Controller w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Dimension: 28-SOIC (0.295", 7.50mm Width) Purpose: Any Function Supply Voltage - Operating: 5 V to 12 V Alternative Parts (Cross-Reference): HIP6019BCBZ; HIP6019BCB; HIP6019BCB-T; HIP6019BCBZ-T; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 204819-HIP6019BCB-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Frequency - Switching: 215kHz
Number of Outputs: 4
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
Voltage/Current - Output 3: Controller
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Dimension: 28-SOIC (0.295", 7.50mm Width)
Purpose: Any Function
Supply Voltage - Operating: 5 V to 12 V
Alternative Parts (Cross-Reference): HIP6019BCBZ; HIP6019BCB; HIP6019BCB-T; HIP6019BCBZ-T;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear + Switching - HIP6019BCB-T-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear + Switching
HIP6019BCB-T-ND
Voltage Regulators - Linear + Switching HIP6019BCB-T-ND
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 215kHz 28-SOIC

PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 215kHz 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching - HIP6019BCB-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
HIP6019BCB-T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching HIP6019BCB-T
IC REG QUAD BUCK/LNR SYNC 28SOIC

IC REG QUAD BUCK/LNR SYNC 28SOIC

Supplier's Site
PMIC - Voltage Regulators - Linear + Switching - HIP6019BCB-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear + Switching
HIP6019BCB-T
PMIC - Voltage Regulators - Linear + Switching HIP6019BCB-T
IC REG QUAD BUCK/LNR SYNC 28SOIC

IC REG QUAD BUCK/LNR SYNC 28SOIC

Supplier's Site Datasheet
Voltage Regulators - Linear + Switching - HIP6019BCB-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear + Switching
HIP6019BCB-T
Voltage Regulators - Linear + Switching HIP6019BCB-T
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 215kHz 28-SOIC

PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 215kHz 28-SOIC

Buy Now Datasheet
Voltage Regulators - Linear + Switching - HIP6019BCB-T - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear + Switching
HIP6019BCB-T
Voltage Regulators - Linear + Switching HIP6019BCB-T
IC REG QUAD BUCK/LNR SYNC 28SOIC

IC REG QUAD BUCK/LNR SYNC 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators
Product Number 204819-HIP6019BCB-T HIP6019BCB-T-ND HIP6019BCB-T HIP6019BCB-T HIP6019BCB-T HIP6019BCB-T
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - HIP6019BCB-T Voltage Regulators - Linear + Switching Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching PMIC - Voltage Regulators - Linear + Switching Voltage Regulators - Linear + Switching Voltage Regulators - Linear + Switching
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed Removed; Obsolete Removed; Obsolete
Special Features Multiple Outputs Multiple Outputs
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Regulator Type Standard; Low Dropout
Unlock Full Specs
to access all available technical data