Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - HIP6012CBZ HIP6012CBZ

Description
Manufacturer: Intersil Win Source Part Number: 120634-HIP6012CBZ Packaging: Tube/Rail Applications: Controller, Intel Pentium Pro, PowerPC, Alpha Mounting: SMD (SMT) Voltage - Input: 5V, 12V Number of Outputs: 1 Output Voltage: 1.3 V to 12 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Dimension: 14-SOIC (0.154", 3.90mm Width) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 120634-HIP6012CBZ Packaging: Tube/Rail Applications: Controller, Intel Pentium Pro, PowerPC, Alpha Mounting: SMD (SMT) Voltage - Input: 5V, 12V Number of Outputs: 1 Output Voltage: 1.3 V to 12 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Dimension: 14-SOIC (0.154", 3.90mm Width) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - HIP6012CBZ - 120634-HIP6012CBZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - HIP6012CBZ
120634-HIP6012CBZ
PMIC - PMIC - Voltage Regulators - Special Purpose - HIP6012CBZ 120634-HIP6012CBZ
Manufacturer: Intersil Win Source Part Number: 120634-HIP6012CBZ Packaging: Tube/Rail Applications: Controller, Intel Pentium Pro, PowerPC, Alpha Mounting: SMD (SMT) Voltage - Input: 5V, 12V Number of Outputs: 1 Output Voltage: 1.3 V to 12 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Dimension: 14-SOIC (0.154", 3.90mm Width) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 120634-HIP6012CBZ
Packaging: Tube/Rail
Applications: Controller, Intel Pentium Pro, PowerPC, Alpha
Mounting: SMD (SMT)
Voltage - Input: 5V, 12V
Number of Outputs: 1
Output Voltage: 1.3 V to 12 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Dimension: 14-SOIC (0.154", 3.90mm Width)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-HIP6012CBZ
Power Management IC 750-HIP6012CBZ
IC REG CTL INTEL PWM 1OUT 14SOIC Product overview: HIP6012CBZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-HIP6012CBZ can be used for catalog matching and distributor lookup.

IC REG CTL INTEL PWM 1OUT 14SOIC Product overview: HIP6012CBZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-HIP6012CBZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - HIP6012CBZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
HIP6012CBZ
PMIC - Voltage Regulators - Special Purpose HIP6012CBZ
IC REG CTL INTEL PWM 1OUT 14SOIC

IC REG CTL INTEL PWM 1OUT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 120634-HIP6012CBZ 750-HIP6012CBZ HIP6012CBZ
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - HIP6012CBZ Power Management IC PMIC - Voltage Regulators - Special Purpose
Special Features Multiple Outputs
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - AAT3242ITP-QN-T1 - Lingto Electronic Limited
Specs
Regulator Category Linear
Special Features Enable
IOUT 0.3000 to 0.1500 amps
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Power Distribution Switches, Load Drivers - BTS117 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1.8 to 3 volts
IOUT 0.1500 amps
View Details