IC, DC-DC CONVERTER; Supply Voltage Min:5V; Supply Voltage Max:12V; No. of Outputs:1 Output; Duty Cycle (%):100%; Controller IC Case Style:SOIC; No. of Pins:14Pins; Switching Frequency:1MHz; Topology:Synchronous
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 65T6621 |
| Product Name | Ic, Dc-Dc Converter; Supply Voltage Min Renesas |
| Features | RoHS |