Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - HIP6006CBZ-T HIP6006CBZ-T

Description
Manufacturer: Intersil Win Source Part Number: 016969-HIP6006CBZ-T Packaging: Reel - TR Applications: Controller, Intel Pentium Pro, PowerPC, Alpha Mounting: SMD (SMT) Voltage - Input: 5V, 12V Number of Outputs: 1 Output Voltage: 1.3 V to 12 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Dimension: 14-SOIC (0.154", 3.90mm Width) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 016969-HIP6006CBZ-T Packaging: Reel - TR Applications: Controller, Intel Pentium Pro, PowerPC, Alpha Mounting: SMD (SMT) Voltage - Input: 5V, 12V Number of Outputs: 1 Output Voltage: 1.3 V to 12 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Dimension: 14-SOIC (0.154", 3.90mm Width) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - HIP6006CBZ-T - 016969-HIP6006CBZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - HIP6006CBZ-T
016969-HIP6006CBZ-T
PMIC - PMIC - Voltage Regulators - Special Purpose - HIP6006CBZ-T 016969-HIP6006CBZ-T
Manufacturer: Intersil Win Source Part Number: 016969-HIP6006CBZ-T Packaging: Reel - TR Applications: Controller, Intel Pentium Pro, PowerPC, Alpha Mounting: SMD (SMT) Voltage - Input: 5V, 12V Number of Outputs: 1 Output Voltage: 1.3 V to 12 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Dimension: 14-SOIC (0.154", 3.90mm Width) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 016969-HIP6006CBZ-T
Packaging: Reel - TR
Applications: Controller, Intel Pentium Pro, PowerPC, Alpha
Mounting: SMD (SMT)
Voltage - Input: 5V, 12V
Number of Outputs: 1
Output Voltage: 1.3 V to 12 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Dimension: 14-SOIC (0.154", 3.90mm Width)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-HIP6006CBZ-T
Power Management IC 750-HIP6006CBZ-T
IC REG CTL INTEL PWM 1OUT 14SOIC Product overview: HIP6006CBZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-HIP6006CBZ-T can be used for catalog matching and distributor lookup.

IC REG CTL INTEL PWM 1OUT 14SOIC Product overview: HIP6006CBZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-HIP6006CBZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - HIP6006CBZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
HIP6006CBZ-T
PMIC - Voltage Regulators - Special Purpose HIP6006CBZ-T
IC REG CTL INTEL PWM 1OUT 14SOIC

IC REG CTL INTEL PWM 1OUT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 016969-HIP6006CBZ-T 750-HIP6006CBZ-T HIP6006CBZ-T
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - HIP6006CBZ-T Power Management IC PMIC - Voltage Regulators - Special Purpose
Special Features Multiple Outputs
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24261RGER - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Switching Regulators - 1907914 - RS Components, Ltd.
Specs
Regulator Category Switching
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details