Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - HIP6004ECBZ HIP6004ECBZ

Description
Manufacturer: Intersil Win Source Part Number: 016967-HIP6004ECBZ Packaging: Tube/Rail Applications: Controller, Intel VRM8.5 Mounting: SMD (SMT) Voltage - Input: 5V, 12V Number of Outputs: 1 Output Voltage: 1.05 V to 1.825 V Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Dimension: 20-SOIC (0.295", 7.50mm Width) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 016967-HIP6004ECBZ Packaging: Tube/Rail Applications: Controller, Intel VRM8.5 Mounting: SMD (SMT) Voltage - Input: 5V, 12V Number of Outputs: 1 Output Voltage: 1.05 V to 1.825 V Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Dimension: 20-SOIC (0.295", 7.50mm Width) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - HIP6004ECBZ - 016967-HIP6004ECBZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - HIP6004ECBZ
016967-HIP6004ECBZ
PMIC - PMIC - Voltage Regulators - Special Purpose - HIP6004ECBZ 016967-HIP6004ECBZ
Manufacturer: Intersil Win Source Part Number: 016967-HIP6004ECBZ Packaging: Tube/Rail Applications: Controller, Intel VRM8.5 Mounting: SMD (SMT) Voltage - Input: 5V, 12V Number of Outputs: 1 Output Voltage: 1.05 V to 1.825 V Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Dimension: 20-SOIC (0.295", 7.50mm Width) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 016967-HIP6004ECBZ
Packaging: Tube/Rail
Applications: Controller, Intel VRM8.5
Mounting: SMD (SMT)
Voltage - Input: 5V, 12V
Number of Outputs: 1
Output Voltage: 1.05 V to 1.825 V
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Dimension: 20-SOIC (0.295", 7.50mm Width)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - HIP6004ECBZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
HIP6004ECBZ
PMIC - Voltage Regulators - Special Purpose HIP6004ECBZ
IC REG CTRLR PWM 1OUT 20SOIC

IC REG CTRLR PWM 1OUT 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - HIP6004ECBZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
HIP6004ECBZ
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators HIP6004ECBZ
SWITCHING CONTROLLER

SWITCHING CONTROLLER

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 016967-HIP6004ECBZ HIP6004ECBZ HIP6004ECBZ
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - HIP6004ECBZ PMIC - Voltage Regulators - Special Purpose Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Special Features Multiple Outputs
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIBQDBZRQ1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
View Details
Motor Drivers, Controllers - A4954ELPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
View Details
Power Distribution Switches, Load Drivers - BTS442E2BKSA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type TO-220; Other; TO-220-5 Formed Leads
Special Features Auto Restart, Status Flag
View Details
Voltage Regulators - 1219650 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; Sot-23
View Details