Renesas Electronics Corporation Power Management IC HIP6004DCBZ

Description
IC REG CTRLR AMD 1OUT 20SOIC Product overview: HIP6004DCBZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-HIP6004DCBZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTRLR AMD 1OUT 20SOIC Product overview: HIP6004DCBZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-HIP6004DCBZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-HIP6004DCBZ
Power Management IC 750-HIP6004DCBZ
IC REG CTRLR AMD 1OUT 20SOIC Product overview: HIP6004DCBZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-HIP6004DCBZ can be used for catalog matching and distributor lookup.

IC REG CTRLR AMD 1OUT 20SOIC Product overview: HIP6004DCBZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-HIP6004DCBZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 1173416-HIP6004DCBZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
1173416-HIP6004DCBZ
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 1173416-HIP6004DCBZ
Win Source Part Number: 1173416-HIP6004DCBZ Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tube Applications: Controller, AMD-K7™ Standard Package: 38 Mounting: SMD (SMT) Voltage - Output: 1.1V ~ 1.85V Voltage - Input: 5V, 12V Number of Outputs: 1 Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: HIP6004D Product Status: Obsolete

Win Source Part Number: 1173416-HIP6004DCBZ
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tube
Applications: Controller, AMD-K7™
Standard Package: 38
Mounting: SMD (SMT)
Voltage - Output: 1.1V ~ 1.85V
Voltage - Input: 5V, 12V
Number of Outputs: 1
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: HIP6004D
Product Status: Obsolete

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - HIP6004DCBZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
HIP6004DCBZ
PMIC - Voltage Regulators - Special Purpose HIP6004DCBZ
IC REG CTRLR AMD 1OUT 20SOIC

IC REG CTRLR AMD 1OUT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-HIP6004DCBZ 1173416-HIP6004DCBZ HIP6004DCBZ
Product Name Power Management IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tube SOIC; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details
Battery Chargers - BQ24702PWR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A3977SLP - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.5 amps
View Details