Renesas Electronics Corporation Full, Half-Bridge (H Bridge) Drivers HIP4083AB

Description
High-Side Gate Driver IC Inverting 16-SOIC
Request a Quote Datasheet
Description
High-Side Gate Driver IC Inverting 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - HIP4083AB-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
HIP4083AB-ND
Full, Half-Bridge (H Bridge) Drivers HIP4083AB-ND
High-Side Gate Driver IC Inverting 16-SOIC

High-Side Gate Driver IC Inverting 16-SOIC

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - HIP4083AB - 1180741-HIP4083AB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - HIP4083AB
1180741-HIP4083AB
PMIC - PMIC - Gate Drivers - HIP4083AB 1180741-HIP4083AB
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180741-HIP4083AB Packaging: Tube Mounting Style: SMD Channel Type: 3-Phase Input Type: Inverting Driven Configuration: High-Side Number of Drivers: 3 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.5V High Side Voltage - Max (Bootstrap): 95V Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: HIP4083 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 7V ~ 15V Rise / Fall Time: 35ns, 30ns

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180741-HIP4083AB
Packaging: Tube
Mounting Style: SMD
Channel Type: 3-Phase
Input Type: Inverting
Driven Configuration: High-Side
Number of Drivers: 3
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.5V
High Side Voltage - Max (Bootstrap): 95V
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: HIP4083
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage (V): 7V ~ 15V
Rise / Fall Time: 35ns, 30ns

Buy Now
Full Half-Bridge Drivers - HIP4083AB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
HIP4083AB
Full Half-Bridge Drivers HIP4083AB
High Side Driver DC Motors, General Purpose N-Channel MOSFET 16-SOIC

High Side Driver DC Motors, General Purpose N-Channel MOSFET 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number HIP4083AB-ND 1180741-HIP4083AB HIP4083AB
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Gate Drivers - HIP4083AB Full Half-Bridge Drivers
Supply Voltage 7 to 15 volts 7 to 15 volts 7 to 15 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Packing Method Tube Tube; Tube; Other Tube; Tube; Other
Driver Type High-side; Three-phase High-side
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC1G126GV,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT753
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 55462H/B - Rochester Electronics
Rochester Electronics
Specs
Package Type TO-5
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDC351IDWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details