Half-Bridge Gate Driver IC Non-Inverting 16-PDIP
Manufacturer: Intersil
Win Source Part Number: 068118-HIP4082IPZ
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.5V
Current - Peak Output (Source, Sink): 1.4A, 1.3A
High Side Voltage - Max (Bootstrap): 95V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 16-PDIP
Supply Voltage - Operating: 8.5 V to 15 V
Rise and Fall Time: 9ns, 9ns
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Half Bridge, Full Bridge Driver DC Motors, General Purpose N-Channel MOSFET 16-PDIP
DRIVER, FULL BRIDGE, 4082, DIP16; Driver Configuration:Full Bridge; Peak Output Current:1.4A; Supply Voltage Min:8.5V; Supply Voltage Max:15V; Driver Case Style:DIP; No. of Pins:16Pins; Input Delay:40ns; Output Delay:25ns; Operating RoHS Compliant: Yes
MOSFET DRIVER, HALF BRIDGE, DIP-16; No. of Channels:4Channels; Driver Configuration:Full Bridge; Power Switch Type:MOSFET; No. of Pins:16Pins; IC Case / Package:DIP; Input Type:Non-Inverting; Source Current:1.4A; Sink Current:1.3A RoHS Compliant: Yes
Gate Drivers 80V H BRDG FET DRVR
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | HIP4082IPZ-ND | 068118-HIP4082IPZ | HIP4082IPZ | 24M2637 | 61J5962 | HIP4082IPZ |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Gate Drivers - HIP4082IPZ | Full Half-Bridge Drivers | Driver, Full Bridge, 4082, Dip16; Driver Configuration Renesas | Mosfet Driver, Half Bridge, Dip-16; No. Of Channels Renesas | Gate Drivers |
| Supply Voltage | 8.5 to 15 volts | 8.5 to 15 volts | 8.5 to 15 volts | 8.5 to 15 volts | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; PDIP; 16-PDIP | DIP; 16-DIP (0.300\", 7.62mm) | DIP | ||
| Packing Method | Tube | Tube; Tube/Rail; Other | Tube; Tube; Other | |||
| Driver Type | Dual Gate Driver | Dual Gate Driver |