Manufacturer: Intersil
Win Source Part Number: 001620-HIP4081AIBZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.5V
Current - Peak Output (Source, Sink): 2.6A, 2.4A
High Side Voltage - Max (Bootstrap): 95V
Family Name: HIP4081A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-SOIC
Supply Voltage - Operating: 9.5 V to 15 V
Rise and Fall Time: 10ns, 10ns
Alternative Parts (Cross-Reference): HIP4081AIB; HIP4081AIBT; HIP4081AIBZ;
Introduction Date: May 03, 1993
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Half-Bridge Gate Driver IC Non-Inverting 20-SOIC
Half-Bridge Gate Driver IC Non-Inverting 20-SOIC
Half-Bridge Gate Driver IC Non-Inverting 20-SOIC
DRIVER, FET, 95VIN, 2.6A, 1MHZ, 20SOIC; Driver Configuration:Full Bridge; Peak Output Current:2.6A; Supply Voltage Min:9.5V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:20Pins; Input Delay:60ns; Output Delay:35ns; RoHS Compliant: Yes
SOIC-20-300mil Gate Drive ICs ROHS
Half Bridge, Full Bridge Driver DC Motors, General Purpose N-Channel MOSFET 20-SOIC
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 001620-HIP4081AIBZT | HIP4081AIBZTCT-ND | 05W5502 | HIP4081AIBZT | HIP4081AIBZT | HIP4081AIBZT |
| Product Name | PMIC - PMIC - Gate Drivers - HIP4081AIBZT | Full, Half-Bridge (H Bridge) Drivers | Driver, Fet, 95Vin, 2.6A, 1Mhz, 20Soic; Driver Configuration Renesas | Gate Drivers | Power Supply Chip >> Gate Drive ICs | Full Half-Bridge Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | ||||
| Output Configuration | Noninverting | Inverting | ||||
| Output Current | 2.4 amps | 2.6 amps | 2.6 amps | |||
| Supply Voltage | 9.5 to 15 volts | 9.5 to 15 volts | 9.5 to 15 volts | 9.5 to 15 volts | ||
| Rise Time | 10 ns |