Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - HIP4081AIBZ HIP4081AIBZ

Description
Manufacturer: Intersil Win Source Part Number: 087522-HIP4081AIBZ Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.5V Current - Peak Output (Source, Sink): 2.6A, 2.4A High Side Voltage - Max (Bootstrap): 95V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-SOIC Supply Voltage - Operating: 9.5 V to 15 V Rise and Fall Time: 10ns, 10ns Alternative Parts (Cross-Reference): HIP4081AIBZT; HIP4081AIB; HIP4081AIBT; HIP4081AIBZ; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control, Power Management, Automotive, Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 087522-HIP4081AIBZ Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.5V Current - Peak Output (Source, Sink): 2.6A, 2.4A High Side Voltage - Max (Bootstrap): 95V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-SOIC Supply Voltage - Operating: 9.5 V to 15 V Rise and Fall Time: 10ns, 10ns Alternative Parts (Cross-Reference): HIP4081AIBZT; HIP4081AIB; HIP4081AIBT; HIP4081AIBZ; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control, Power Management, Automotive, Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - HIP4081AIBZ - 087522-HIP4081AIBZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - HIP4081AIBZ
087522-HIP4081AIBZ
PMIC - PMIC - Gate Drivers - HIP4081AIBZ 087522-HIP4081AIBZ
Manufacturer: Intersil Win Source Part Number: 087522-HIP4081AIBZ Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.5V Current - Peak Output (Source, Sink): 2.6A, 2.4A High Side Voltage - Max (Bootstrap): 95V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-SOIC Supply Voltage - Operating: 9.5 V to 15 V Rise and Fall Time: 10ns, 10ns Alternative Parts (Cross-Reference): HIP4081AIBZT; HIP4081AIB; HIP4081AIBT; HIP4081AIBZ; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control, Power Management, Automotive, Computers & Computer Peripherals

Manufacturer: Intersil
Win Source Part Number: 087522-HIP4081AIBZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.5V
Current - Peak Output (Source, Sink): 2.6A, 2.4A
High Side Voltage - Max (Bootstrap): 95V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-SOIC
Supply Voltage - Operating: 9.5 V to 15 V
Rise and Fall Time: 10ns, 10ns
Alternative Parts (Cross-Reference): HIP4081AIBZT; HIP4081AIB; HIP4081AIBT; HIP4081AIBZ;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control, Power Management, Automotive, Computers & Computer Peripherals

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - HIP4081AIBZ-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
HIP4081AIBZ-ND
Full, Half-Bridge (H Bridge) Drivers HIP4081AIBZ-ND
Half-Bridge Gate Driver IC Non-Inverting 20-SOIC

Half-Bridge Gate Driver IC Non-Inverting 20-SOIC

Buy Now Datasheet
Full Half-Bridge Drivers - HIP4081AIBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
HIP4081AIBZ
Full Half-Bridge Drivers HIP4081AIBZ
Half Bridge, Full Bridge Driver DC Motors, General Purpose N-Channel MOSFET 20-SOIC

Half Bridge, Full Bridge Driver DC Motors, General Purpose N-Channel MOSFET 20-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
HIP4081AIBZ
Gate Drivers HIP4081AIBZ
Gate Drivers 80 VDC HI FREQ H-BRDG DRVR W/STAR

Gate Drivers 80 VDC HI FREQ H-BRDG DRVR W/STAR

Buy Now Datasheet
Motor Driver, Full Bridge, 2.5A, Soic-20; Driver Configuration Renesas - 94M7552 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Full Bridge, 2.5A, Soic-20; Driver Configuration Renesas
94M7552
Motor Driver, Full Bridge, 2.5A, Soic-20; Driver Configuration Renesas 94M7552
MOTOR DRIVER, FULL BRIDGE, 2.5A, SOIC-20; Driver Configuration:Full Bridge; Peak Output Current:2.6A; Supply Voltage Min:9.5V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:20Pins; Input Delay:45ns; Output Delay:30ns; RoHS Compliant: Yes

MOTOR DRIVER, FULL BRIDGE, 2.5A, SOIC-20; Driver Configuration:Full Bridge; Peak Output Current:2.6A; Supply Voltage Min:9.5V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:20Pins; Input Delay:45ns; Output Delay:30ns; RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Driver, Full Bridge, Soic-20; No. Of Channels Renesas - 57K3816 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, Full Bridge, Soic-20; No. Of Channels Renesas
57K3816
Mosfet Driver, Full Bridge, Soic-20; No. Of Channels Renesas 57K3816
MOSFET DRIVER, FULL BRIDGE, SOIC-20; No. of Channels:4Channels; Driver Configuration:Full Bridge; Power Switch Type:MOSFET; No. of Pins:20Pins; Driver Case Style:SOIC; Input Type:Non-Inverting; Source Current:2.6A; Sink Current:2.4A RoHS Compliant: Yes

MOSFET DRIVER, FULL BRIDGE, SOIC-20; No. of Channels:4Channels; Driver Configuration:Full Bridge; Power Switch Type:MOSFET; No. of Pins:20Pins; Driver Case Style:SOIC; Input Type:Non-Inverting; Source Current:2.6A; Sink Current:2.4A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 087522-HIP4081AIBZ HIP4081AIBZ-ND HIP4081AIBZ HIP4081AIBZ 94M7552 57K3816
Product Name PMIC - PMIC - Gate Drivers - HIP4081AIBZ Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers Gate Drivers Motor Driver, Full Bridge, 2.5A, Soic-20; Driver Configuration Renesas Mosfet Driver, Full Bridge, Soic-20; No. Of Channels Renesas
Driver Type Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Inverting
Output Current 2.4 amps 2.6 amps 2.6 amps
Supply Voltage 9.5 to 15 volts 9.5 to 15 volts 9.5 to 15 volts 9.5 to 15 volts
Rise Time 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC208NSR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Switching Frequency 60000 kHz
View Details
 - 54367J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Gate Driver IC - SI8230AB-AS1R - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 0.5000 amps
View Details
Specialty Logic - 1727-74AUP1Z125GS,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details