Manufacturer: Intersil
Win Source Part Number: 001619-HIP4080AIPZ
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.5V
Current - Peak Output (Source, Sink): 2.6A, 2.4A
High Side Voltage - Max (Bootstrap): 95V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-PDIP
Supply Voltage - Operating: 9.5 V to 15 V
Rise and Fall Time: 10ns, 10ns
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 18
Half-Bridge Gate Driver IC Non-Inverting 20-PDIP
Full Bridge Driver DC Motors, General Purpose N-Channel MOSFET 20-PDIP
Full Bridge Driver DC Motors, General Purpose N-Channel MOSFET 20-PDIP
Gate Drivers 60-80VDC HI FREQ H-B RDG DRVR W/
MOSFET DRIVER, FULL BRIDGE, DIP-20; No. of Channels:4Channels; Driver Configuration:Full Bridge; Power Switch Type:MOSFET; No. of Pins:20Pins; IC Case / Package:DIP; Input Type:Non-Inverting; Source Current:2.6A; Sink Current:2.4A RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 001619-HIP4080AIPZ | HIP4080AIPZ-ND | HIP4080AIPZ | HIP4080AIPZ | HIP4080AIPZ | 61J5959 |
| Product Name | PMIC - PMIC - Gate Drivers - HIP4080AIPZ | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Full Half-Bridge Drivers | Gate Drivers | Mosfet Driver, Full Bridge, Dip-20; No. Of Channels Renesas |
| Driver Type | Dual Gate Driver | |||||
| Output Configuration | Noninverting | Inverting | Inverting | |||
| Output Current | 2.4 amps | 2.6 amps | 2.6 amps | |||
| Supply Voltage | 9.5 to 15 volts | 9.5 to 15 volts | 9.5 to 15 volts | 9.5 to 15 volts | ||
| Rise Time | 10 ns |