Renesas Electronics Corporation Ic, Peripheral Driver; Supply Voltage Min Renesas HIP4080AIBZT

Description
IC, PERIPHERAL DRIVER; Supply Voltage Min:9.5V; Supply Voltage Max:15V; Output Voltage:950mV; Output Current:2.6A; Driver Case Style:SOIC; MSL:MSL 2 - 1 year; Device Type:Peripheral Driver RoHS Compliant: Yes
Description
IC, PERIPHERAL DRIVER; Supply Voltage Min:9.5V; Supply Voltage Max:15V; Output Voltage:950mV; Output Current:2.6A; Driver Case Style:SOIC; MSL:MSL 2 - 1 year; Device Type:Peripheral Driver RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Peripheral Driver; Supply Voltage Min Renesas - 65T6618 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Peripheral Driver; Supply Voltage Min Renesas
65T6618
Ic, Peripheral Driver; Supply Voltage Min Renesas 65T6618
IC, PERIPHERAL DRIVER; Supply Voltage Min:9.5V; Supply Voltage Max:15V; Output Voltage:950mV; Output Current:2.6A; Driver Case Style:SOIC; MSL:MSL 2 - 1 year; Device Type:Peripheral Driver RoHS Compliant: Yes

IC, PERIPHERAL DRIVER; Supply Voltage Min:9.5V; Supply Voltage Max:15V; Output Voltage:950mV; Output Current:2.6A; Driver Case Style:SOIC; MSL:MSL 2 - 1 year; Device Type:Peripheral Driver RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 65T6618
Product Name Ic, Peripheral Driver; Supply Voltage Min Renesas
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 5962-89629013X - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type 28-CLCC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Low-power inverter - 74AUP1G04GW-Q100H - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
Power Switch ICs - 349366 - RS Components, Ltd.
Specs
Features RoHS
Package Type PG-TSDSO-24
Pins 2 #
View Details