Renesas Electronics Corporation Full, Half-Bridge (H Bridge) Drivers HIP4080AIBZ

Description
Half-Bridge Gate Driver IC Non-Inverting 20-SOIC
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Non-Inverting 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - HIP4080AIBZ-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
HIP4080AIBZ-ND
Full, Half-Bridge (H Bridge) Drivers HIP4080AIBZ-ND
Half-Bridge Gate Driver IC Non-Inverting 20-SOIC

Half-Bridge Gate Driver IC Non-Inverting 20-SOIC

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - HIP4080AIBZ - 040501-HIP4080AIBZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - HIP4080AIBZ
040501-HIP4080AIBZ
PMIC - PMIC - Gate Drivers - HIP4080AIBZ 040501-HIP4080AIBZ
Manufacturer: Intersil Win Source Part Number: 040501-HIP4080AIBZ Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.5V Current - Peak Output (Source, Sink): 2.6A, 2.4A High Side Voltage - Max (Bootstrap): 95V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-SOIC Supply Voltage - Operating: 9.5 V to 15 V Rise and Fall Time: 10ns, 10ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 040501-HIP4080AIBZ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.5V
Current - Peak Output (Source, Sink): 2.6A, 2.4A
High Side Voltage - Max (Bootstrap): 95V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-SOIC
Supply Voltage - Operating: 9.5 V to 15 V
Rise and Fall Time: 10ns, 10ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
HIP4080AIBZ
Gate Drivers HIP4080AIBZ
Gate Drivers VERSION OF HIP4080AI B

Gate Drivers VERSION OF HIP4080AI B

Buy Now Datasheet
Mosfet Driver, 9.5 To 15 V, Soic-20; No. Of Channels Renesas - 94M7551 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, 9.5 To 15 V, Soic-20; No. Of Channels Renesas
94M7551
Mosfet Driver, 9.5 To 15 V, Soic-20; No. Of Channels Renesas 94M7551
MOSFET DRIVER, 9.5 TO 15 V, SOIC-20; No. of Channels:4Channels; Driver Configuration:Full Bridge; Power Switch Type:MOSFET; No. of Pins:20Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:2.6A; Sink Current:2.4A RoHS Compliant: Yes

MOSFET DRIVER, 9.5 TO 15 V, SOIC-20; No. of Channels:4Channels; Driver Configuration:Full Bridge; Power Switch Type:MOSFET; No. of Pins:20Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:2.6A; Sink Current:2.4A RoHS Compliant: Yes

Supplier's Site Datasheet
Full Half-Bridge Drivers - HIP4080AIBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
HIP4080AIBZ
Full Half-Bridge Drivers HIP4080AIBZ
Full Bridge Driver DC Motors, General Purpose N-Channel MOSFET 20-SOIC

Full Bridge Driver DC Motors, General Purpose N-Channel MOSFET 20-SOIC

Buy Now Datasheet
Full Half-Bridge Drivers - HIP4080AIBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
HIP4080AIBZ
Full Half-Bridge Drivers HIP4080AIBZ
Full Bridge Driver DC Motors, General Purpose N-Channel MOSFET 20-SOIC

Full Bridge Driver DC Motors, General Purpose N-Channel MOSFET 20-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number HIP4080AIBZ-ND 040501-HIP4080AIBZ HIP4080AIBZ 94M7551 HIP4080AIBZ HIP4080AIBZ
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Gate Drivers - HIP4080AIBZ Gate Drivers Mosfet Driver, 9.5 To 15 V, Soic-20; No. Of Channels Renesas Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 9.5 to 15 volts 9.5 to 15 volts 9.5 to 15 volts 9.5 to 15 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 125 C (-40 to 257 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)" SOIC; 20-SOIC SOIC; 20-SOIC (0.295\", 7.50mm Width) SOIC; 20-SOIC (0.295\", 7.50mm Width)
Packing Method Tube Tube; Tube/Rail; Other Tube; Tube; Other Bulk; Bulk; Other
Driver Type Dual Gate Driver
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8516ELPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 6
Output Configuration Inverting; Step-Up (Boost)
Switching Frequency 1000 kHz
View Details
LED Drivers - AAT3176AIDH-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Switched Capacitor (Charge Pump)
Output Voltage 5.5 volts
View Details
 - 26LS29/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details