Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - HIP2500IB96 HIP2500IB96

Description
Manufacturer: Intersil Win Source Part Number: 274597-HIP2500IB96 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intersil Win Source Part Number: 274597-HIP2500IB96 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - HIP2500IB96 - 274597-HIP2500IB96 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - HIP2500IB96
274597-HIP2500IB96
Interface - Interface - Drivers, Receivers, Transceivers - HIP2500IB96 274597-HIP2500IB96
Manufacturer: Intersil Win Source Part Number: 274597-HIP2500IB96 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 274597-HIP2500IB96
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - HIP2500IB96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
HIP2500IB96
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers HIP2500IB96
HALF BRIDGE 500VDC DRIVER

HALF BRIDGE 500VDC DRIVER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 274597-HIP2500IB96 HIP2500IB96
Product Name Interface - Interface - Drivers, Receivers, Transceivers - HIP2500IB96 Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5367CAT - 076702-A5367CAT - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-5203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Controllers - 448-CY7C63823-QXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers