Renesas Electronics Corporation Connectors,Interconnects HIP2210FRTZ-T

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Driven Configuration: Low-Side Channel Type: Independent Number of Drivers: 4 Gate Type: N-Channel MOSFET Voltage - Supply: 3V Logic Voltage - VIL, VIH: 0.8V, 3V
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Driven Configuration: Low-Side Channel Type: Independent Number of Drivers: 4 Gate Type: N-Channel MOSFET Voltage - Supply: 3V Logic Voltage - VIL, VIH: 0.8V, 3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Driven Configuration: Low-Side Channel Type: Independent Number of Drivers: 4 Gate Type: N-Channel MOSFET Voltage - Supply: 3V Logic Voltage - VIL, VIH: 0.8V, 3V

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Driven Configuration: Low-Side
Channel Type: Independent
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Voltage - Supply: 3V
Logic Voltage - VIL, VIH: 0.8V, 3V

Buy Now Datasheet
PMIC - Gate Drivers - HIP2210FRTZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
HIP2210FRTZ-T
PMIC - Gate Drivers HIP2210FRTZ-T
100V/4A PWM INPUT HALF-BRIDGE DR

100V/4A PWM INPUT HALF-BRIDGE DR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number HIP2210FRTZ-T
Product Name Connectors,Interconnects PMIC - Gate Drivers
Supply Voltage 3V
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAF54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-4469-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
3 suppliers
SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-8686501CA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Logic Gates - 2222715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details