Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - HIP2122FRTAZ HIP2122FRTAZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920262-HIP2122FRTAZ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Inverting 10-TDFN (4x4) Package: Tube Package: 10-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: HIP2122 Categories: Integrated Circuits (ICs) Case / Package: 10-TDFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920262-HIP2122FRTAZ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Inverting 10-TDFN (4x4) Package: Tube Package: 10-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: HIP2122 Categories: Integrated Circuits (ICs) Case / Package: 10-TDFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - HIP2122FRTAZ - 920262-HIP2122FRTAZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - HIP2122FRTAZ
920262-HIP2122FRTAZ
PMIC - PMIC - Gate Drivers - HIP2122FRTAZ 920262-HIP2122FRTAZ
Manufacturer: Renesas Electronics America Win Source Part Number: 920262-HIP2122FRTAZ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Inverting 10-TDFN (4x4) Package: Tube Package: 10-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: HIP2122 Categories: Integrated Circuits (ICs) Case / Package: 10-TDFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 920262-HIP2122FRTAZ
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Half-Bridge Gate Driver IC Inverting 10-TDFN (4x4)
Package: Tube
Package: 10-WDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: HIP2122
Categories: Integrated Circuits (ICs)
Case / Package: 10-TDFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
PMIC - Gate Drivers - HIP2122FRTAZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
HIP2122FRTAZ
PMIC - Gate Drivers HIP2122FRTAZ
IC GATE DRVR HALF-BRIDGE 10TDFN

IC GATE DRVR HALF-BRIDGE 10TDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 920262-HIP2122FRTAZ HIP2122FRTAZ
Product Name PMIC - PMIC - Gate Drivers - HIP2122FRTAZ PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ALS00AE/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Inverters ICs - 8228653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details