Half-Bridge Gate Driver IC 10-DFN (3x3)
Gate Drivers SYNCH RECT BUCK MOSFET - 3.3V PWM input, DFN 3x3 10ld
Half-Bridge Gate Driver IC 10-DFN (3x3)
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | HIP2106AIRZ-ND | HIP2106AIRZ | HIP2106AIRZ |
| Product Name | Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | |
| Output Current | 4 amps | 4 amps | |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |