Manufacturer: Intersil
Win Source Part Number: 1043420-HIP2104FRAAN
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.63V, 2.06V
Current - Peak Output (Source, Sink): 1A, 1A
High Side Voltage - Max (Bootstrap): 60V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 12-DFN (4x4)
Supply Voltage - Operating: 4.5 V to 14 V
Rise and Fall Time: 8ns, 2ns
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC GATE DRVR HALF-BRIDGE 12DFN Product overview: HIP2104FRAANZ-T7A from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-HIP2104FRAANZ-T7
Half-Bridge Gate Driver IC Non-Inverting 12-DFN (4x4)
Gate Drivers HV BRIDGE DRIVER
Half-Bridge Gate Driver IC Non-Inverting 12-DFN (4x4)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1043420-HIP2104FRAANZ-T7A | 730-HIP2104FRAANZ-T7A | HIP2104FRAANZ-T7ATR-ND | HIP2104FRAANZ-T7A | HIP2104FRAANZ-T7A |
| Product Name | PMIC - PMIC - Gate Drivers - HIP2104FRAANZ-T7A | Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | |
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | |
| Output Current | 1 amps | 1 amps | 1 amps | 1 amps | |
| Supply Voltage | 4.5 to 14 volts | 4.5 to 14 volts | 4.5 to 14 volts | 4.5 to 14 volts | |
| Rise Time | 8 ns | 8 ns | 8 ns | 8 ns |