Renesas Electronics Corporation Half Bridge Driver, 3 Phase Dc Brushless, Dfn12, Full Reel; Motor Type Renesas HIP2104FRAANZ-T

Description
HALF BRIDGE DRIVER, 3 PHASE DC BRUSHLESS, DFN12, FULL REEL; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:75mA; Output Voltage:-; Driver Case Style:DFN; No. of Pins:12Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
Datasheet
Description
HALF BRIDGE DRIVER, 3 PHASE DC BRUSHLESS, DFN12, FULL REEL; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:75mA; Output Voltage:-; Driver Case Style:DFN; No. of Pins:12Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Half Bridge Driver, 3 Phase Dc Brushless, Dfn12, Full Reel; Motor Type Renesas - 27X7176 - Newark, An Avnet Company
Chicago, IL, United States
Half Bridge Driver, 3 Phase Dc Brushless, Dfn12, Full Reel; Motor Type Renesas
27X7176
Half Bridge Driver, 3 Phase Dc Brushless, Dfn12, Full Reel; Motor Type Renesas 27X7176
HALF BRIDGE DRIVER, 3 PHASE DC BRUSHLESS, DFN12, FULL REEL; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:75mA; Output Voltage:-; Driver Case Style:DFN; No. of Pins:12Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

HALF BRIDGE DRIVER, 3 PHASE DC BRUSHLESS, DFN12, FULL REEL; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:75mA; Output Voltage:-; Driver Case Style:DFN; No. of Pins:12Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 27X7176
Product Name Half Bridge Driver, 3 Phase Dc Brushless, Dfn12, Full Reel; Motor Type Renesas
Motor / System DC Brushless; Three Phase DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

DRV8824 1.6A Bipolar Stepper Motor Driver with On-Chip 1/32 Microstepping Indexer (Step/Dir Ctrl) - DRV8824RHDR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 45 volts
View Details
7 suppliers
MECHATROLINK-III SERVOPACKs - SGD7S-170D30B000F64 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details