Renesas Electronics Corporation Half Bridge Driver, 3 Phase Dc Brushless, Tdfn8; Motor Type Renesas HIP2103FRTAAZ

Description
HALF BRIDGE DRIVER, 3 PHASE DC BRUSHLESS, TDFN8; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:75mA; Output Voltage:-; Driver Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:4.5V; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HALF BRIDGE DRIVER, 3 PHASE DC BRUSHLESS, TDFN8; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:75mA; Output Voltage:-; Driver Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:4.5V; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Half Bridge Driver, 3 Phase Dc Brushless, Tdfn8; Motor Type Renesas - 27X7173 - Newark, An Avnet Company
Chicago, IL, United States
Half Bridge Driver, 3 Phase Dc Brushless, Tdfn8; Motor Type Renesas
27X7173
Half Bridge Driver, 3 Phase Dc Brushless, Tdfn8; Motor Type Renesas 27X7173
HALF BRIDGE DRIVER, 3 PHASE DC BRUSHLESS, TDFN8; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:75mA; Output Voltage:-; Driver Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:4.5V; Product Range:-RoHS Compliant: Yes

HALF BRIDGE DRIVER, 3 PHASE DC BRUSHLESS, TDFN8; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:75mA; Output Voltage:-; Driver Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:4.5V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 27X7173
Product Name Half Bridge Driver, 3 Phase Dc Brushless, Tdfn8; Motor Type Renesas
Motor / System DC Brushless; Three Phase DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

DRV777 7-bit Integrated Motor and Relay Driver - DRV777DR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Input 5 to 20 volts
View Details
8 suppliers
Motor Controllers - 9058786 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Input 48 volts
DC Input 48 volts
View Details
MECHATROLINK-III SERVOPACKs - SGD7S-590A30A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details