Renesas Electronics Corporation 100V/2A Peak High-Frequency Half Bridge Driver with TTL Logic Inputs HIP2101IRZ

Description
The HIP2101 is a high frequency, 100V Half Bridge N-Channel power MOSFET driver IC. It is equivalent to the HIP2100 with the added advantage of full TTL/CMOS compatible logic input pins. The low-side and high-side gate drivers are independently controlled and matched to 13ns. This gives users total control over dead-time for specific power circuit topologies. Undervoltage protection on both the low-side and high-side supplies force the outputs low. An on-chip diode eliminates the discrete diode required with other driver ICs. A new level-shifter topology yields the lowpower benefits of pulsed operation with the safety of DC operation. Unlike some competitors, the high-side output returns to its correct state after a momentary undervoltage of the high-side supply.
Datasheet
Description
The HIP2101 is a high frequency, 100V Half Bridge N-Channel power MOSFET driver IC. It is equivalent to the HIP2100 with the added advantage of full TTL/CMOS compatible logic input pins. The low-side and high-side gate drivers are independently controlled and matched to 13ns. This gives users total control over dead-time for specific power circuit topologies. Undervoltage protection on both the low-side and high-side supplies force the outputs low. An on-chip diode eliminates the discrete diode required with other driver ICs. A new level-shifter topology yields the lowpower benefits of pulsed operation with the safety of DC operation. Unlike some competitors, the high-side output returns to its correct state after a momentary undervoltage of the high-side supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V/2A Peak High-Frequency Half Bridge Driver with TTL Logic Inputs - HIP2101IRZ - Renesas Electronics Corporation
Milpitas, CA, USA
100V/2A Peak High-Frequency Half Bridge Driver with TTL Logic Inputs
HIP2101IRZ
100V/2A Peak High-Frequency Half Bridge Driver with TTL Logic Inputs HIP2101IRZ
The HIP2101 is a high frequency, 100V Half Bridge N-Channel power MOSFET driver IC. It is equivalent to the HIP2100 with the added advantage of full TTL/CMOS compatible logic input pins. The low-side and high-side gate drivers are independently controlled and matched to 13ns. This gives users total control over dead-time for specific power circuit topologies. Undervoltage protection on both the low-side and high-side supplies force the outputs low. An on-chip diode eliminates the discrete diode required with other driver ICs. A new level-shifter topology yields the lowpower benefits of pulsed operation with the safety of DC operation. Unlike some competitors, the high-side output returns to its correct state after a momentary undervoltage of the high-side supply.

The HIP2101 is a high frequency, 100V Half Bridge N-Channel power MOSFET driver IC. It is equivalent to the HIP2100 with the added advantage of full TTL/CMOS compatible logic input pins. The low-side and high-side gate drivers are independently controlled and matched to 13ns. This gives users total control over dead-time for specific power circuit topologies. Undervoltage protection on both the low-side and high-side supplies force the outputs low. An on-chip diode eliminates the discrete diode required with other driver ICs. A new level-shifter topology yields the lowpower benefits of pulsed operation with the safety of DC operation. Unlike some competitors, the high-side output returns to its correct state after a momentary undervoltage of the high-side supply.

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation
Product Category IC Power Supplies
Product Number HIP2101IRZ
Product Name 100V/2A Peak High-Frequency Half Bridge Driver with TTL Logic Inputs
Package Type SOIC; Other; DFN12, QFN16, SOIC8
Unlock Full Specs
to access all available technical data

Similar Products

 - BQ24401P - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; Other; PDIP8
View Details
Gates and Inverters - 74AUP2G04GW,125 - ODG (Origin Data Global)
Specs
Package Type Other; 6-TSSOP, SC-88, SOT-363
Input Voltage 0.8000 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA5515N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS202B1MBV33 - TLS202B1MBV33 - Infineon Technologies AG
Specs
Package Type Other; PG-SCT595-5
Output Voltage 3.3 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details