Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180725-HIP2101IR
Packaging: Tube
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 114V
Categories: Integrated Circuits
Supplier Device Package: 16-QFN-EP (5x5)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: HIP2101
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Supply Voltage (V): 9V ~ 14V
Rise / Fall Time: 10ns, 10ns
IC DRIVER HALF-BRIDGE 16-QFN Product overview: HIP2101IR from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, QFN, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-HIP2101IR can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 16-QFN (5x5)
Half-Bridge Gate Driver IC Non-Inverting 16-QFN (5x5)
Half-Bridge Gate Driver IC Non-Inverting 16-QFN (5x5)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1180725-HIP2101IR | 730-HIP2101IR | HIP2101IR-ND | HIP2101IR |
| Product Name | PMIC - PMIC - Gate Drivers - HIP2101IR | QFN Gate Driver IC | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |
| Output Current | 2 amps | 2 amps | 2 amps | |
| Supply Voltage | 9 to 14 volts | 9 to 14 volts | 9 to 14 volts | |
| Rise Time | 10 ns | 10 ns | 10 ns |