Renesas Electronics Corporation 100V/2A Peak High-Frequency Half Bridge Driver with TTL Logic Inputs HIP2101IBZ

Description
The HIP2101 is a high frequency, 100V Half Bridge N-Channel power MOSFET driver IC. It is equivalent to the HIP2100 with the added advantage of full TTL/CMOS compatible logic input pins. The low-side and high-side gate drivers are independently controlled and matched to 13ns. This gives users total control over dead-time for specific power circuit topologies. Undervoltage protection on both the low-side and high-side supplies force the outputs low. An on-chip diode eliminates the discrete diode required with other driver ICs. A new level-shifter topology yields the lowpower benefits of pulsed operation with the safety of DC operation. Unlike some competitors, the high-side output returns to its correct state after a momentary undervoltage of the high-side supply.
Datasheet
Description
The HIP2101 is a high frequency, 100V Half Bridge N-Channel power MOSFET driver IC. It is equivalent to the HIP2100 with the added advantage of full TTL/CMOS compatible logic input pins. The low-side and high-side gate drivers are independently controlled and matched to 13ns. This gives users total control over dead-time for specific power circuit topologies. Undervoltage protection on both the low-side and high-side supplies force the outputs low. An on-chip diode eliminates the discrete diode required with other driver ICs. A new level-shifter topology yields the lowpower benefits of pulsed operation with the safety of DC operation. Unlike some competitors, the high-side output returns to its correct state after a momentary undervoltage of the high-side supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V/2A Peak High-Frequency Half Bridge Driver with TTL Logic Inputs - HIP2101IBZ - Renesas Electronics Corporation
Milpitas, CA, USA
100V/2A Peak High-Frequency Half Bridge Driver with TTL Logic Inputs
HIP2101IBZ
100V/2A Peak High-Frequency Half Bridge Driver with TTL Logic Inputs HIP2101IBZ
The HIP2101 is a high frequency, 100V Half Bridge N-Channel power MOSFET driver IC. It is equivalent to the HIP2100 with the added advantage of full TTL/CMOS compatible logic input pins. The low-side and high-side gate drivers are independently controlled and matched to 13ns. This gives users total control over dead-time for specific power circuit topologies. Undervoltage protection on both the low-side and high-side supplies force the outputs low. An on-chip diode eliminates the discrete diode required with other driver ICs. A new level-shifter topology yields the lowpower benefits of pulsed operation with the safety of DC operation. Unlike some competitors, the high-side output returns to its correct state after a momentary undervoltage of the high-side supply.

The HIP2101 is a high frequency, 100V Half Bridge N-Channel power MOSFET driver IC. It is equivalent to the HIP2100 with the added advantage of full TTL/CMOS compatible logic input pins. The low-side and high-side gate drivers are independently controlled and matched to 13ns. This gives users total control over dead-time for specific power circuit topologies. Undervoltage protection on both the low-side and high-side supplies force the outputs low. An on-chip diode eliminates the discrete diode required with other driver ICs. A new level-shifter topology yields the lowpower benefits of pulsed operation with the safety of DC operation. Unlike some competitors, the high-side output returns to its correct state after a momentary undervoltage of the high-side supply.

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation
Product Category IC Power Supplies
Product Number HIP2101IBZ
Product Name 100V/2A Peak High-Frequency Half Bridge Driver with TTL Logic Inputs
Package Type SOIC; Other; DFN12, QFN16, SOIC8
Unlock Full Specs
to access all available technical data

Similar Products

CSD87381P Synchronous Buck NexFET Power Block II - CSD87381P - Texas Instruments
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Specialty Logic - HEF4007UBT,653 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications - AAT3124 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-14, QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
 - IR2175PBF - Rochester Electronics
Infineon Technologies AG
Specs
Package Type DIP; Other; PDIP8
View Details