HOT PLUG CONTROLLER, 21.8V, 5-SOT-23; Controller Applications:Device Bay Peripherals, Hot Plug Control, Power Distribution Control; Input Voltage:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Controller IC Case Style:SOT-23 RoHS Compliant: Yes
HOT PLUG CTRL, SOT-23-5, 0 TO 70DEG C; Controller Applications:Device Bay Peripherals, Hot Plug Control, Power Distribution Control; Input Voltage:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Controller IC Case Style:SOT-23; RoHS Compliant: Yes
IC HOT PLUG CTRLR GP SOT23-5
IC HOT PLUG CTRLR GP SOT23-5
Hot Plug Controller 3 Channel General Purpose 5-SOT
| Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 61J5944 | HIP1020CKZ-T | HIP1020CKZ-T | HIP1020CKZ-T |
| Product Name | Hot Plug Controller, 21.8V, 5-Sot-23; Controller Applications Renesas | PMIC - Hot Swap Controllers | Integrated Circuits (ICs) - PMIC - Hot Swap Controllers | Hot Swap Controllers |
| Features | RoHS | RoHS |