Renesas Electronics Corporation PMIC - PMIC - Hot Swap Controllers - HIP1012ACBZA HIP1012ACBZA

Description
Manufacturer: Intersil Win Source Part Number: 001612-HIP1012ACBZA Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Current Limit, Fault Timeout Feature Pins: CPUMP, CTIM, (MODE, /PWRON1), PGOOD, /PWRON2, RILIM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 10.5 V to 13.2 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 001612-HIP1012ACBZA Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Current Limit, Fault Timeout Feature Pins: CPUMP, CTIM, (MODE, /PWRON1), PGOOD, /PWRON2, RILIM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 10.5 V to 13.2 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - HIP1012ACBZA - 001612-HIP1012ACBZA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - HIP1012ACBZA
001612-HIP1012ACBZA
PMIC - PMIC - Hot Swap Controllers - HIP1012ACBZA 001612-HIP1012ACBZA
Manufacturer: Intersil Win Source Part Number: 001612-HIP1012ACBZA Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Current Limit, Fault Timeout Feature Pins: CPUMP, CTIM, (MODE, /PWRON1), PGOOD, /PWRON2, RILIM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 10.5 V to 13.2 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 001612-HIP1012ACBZA
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Latched Fault, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 2
Programmable Features: Current Limit, Fault Timeout
Feature Pins: CPUMP, CTIM, (MODE, /PWRON1), PGOOD, /PWRON2, RILIM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 10.5 V to 13.2 V
Operating Supply Current: 8mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 001612-HIP1012ACBZA
Product Name PMIC - PMIC - Hot Swap Controllers - HIP1012ACBZA
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 7385364 - RS Components, Ltd.
Specs
Type Sot-25
Pins 5
View Details
BQ2011 NiCd Gas Gauge For High Discharge Rates (>5A), Small Pack Capacities (<2Ah) - BQ2011SN-D118TRG4 - Texas Instruments
Specs
Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers