Renesas Electronics Corporation PMIC - PMIC - Hot Swap Controllers - HIP1012ACB-T HIP1012ACB-T

Description
Manufacturer: Intersil Win Source Part Number: 204814-HIP1012ACB-T Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Current Limit, Fault Timeout Feature Pins: CPUMP, CTIM, (MODE, /PWRON1), PGOOD, /PWRON2, RILIM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 10.5 V to 13.2 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 204814-HIP1012ACB-T Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Current Limit, Fault Timeout Feature Pins: CPUMP, CTIM, (MODE, /PWRON1), PGOOD, /PWRON2, RILIM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 10.5 V to 13.2 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - HIP1012ACB-T - 204814-HIP1012ACB-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - HIP1012ACB-T
204814-HIP1012ACB-T
PMIC - PMIC - Hot Swap Controllers - HIP1012ACB-T 204814-HIP1012ACB-T
Manufacturer: Intersil Win Source Part Number: 204814-HIP1012ACB-T Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Current Limit, Fault Timeout Feature Pins: CPUMP, CTIM, (MODE, /PWRON1), PGOOD, /PWRON2, RILIM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 10.5 V to 13.2 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 204814-HIP1012ACB-T
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Latched Fault, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 2
Programmable Features: Current Limit, Fault Timeout
Feature Pins: CPUMP, CTIM, (MODE, /PWRON1), PGOOD, /PWRON2, RILIM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 10.5 V to 13.2 V
Operating Supply Current: 8mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 204814-HIP1012ACB-T
Product Name PMIC - PMIC - Hot Swap Controllers - HIP1012ACB-T
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1610152 - RS Components, Ltd.
Specs
Number of Supplies 2
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active High; Active High, Open Drain, Push Pull, Active Low
View Details
Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1817-R22AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details