Renesas Electronics Corporation PMIC - PMIC - Hot Swap Controllers - HIP1011CB HIP1011CB

Description
Manufacturer: Intersil Win Source Part Number: 001609-HIP1011CB Packaging: Tube/Rail Type: Hot Plug Controller Features: Latched Fault, UVLO Applications: CompactPCI Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 4 Current - Output (Max): 100mA, 500mA Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: FLTN, OCSET, PWRON Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 10.8 V to 13.2 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 001609-HIP1011CB Packaging: Tube/Rail Type: Hot Plug Controller Features: Latched Fault, UVLO Applications: CompactPCI Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 4 Current - Output (Max): 100mA, 500mA Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: FLTN, OCSET, PWRON Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 10.8 V to 13.2 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - HIP1011CB - 001609-HIP1011CB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - HIP1011CB
001609-HIP1011CB
PMIC - PMIC - Hot Swap Controllers - HIP1011CB 001609-HIP1011CB
Manufacturer: Intersil Win Source Part Number: 001609-HIP1011CB Packaging: Tube/Rail Type: Hot Plug Controller Features: Latched Fault, UVLO Applications: CompactPCI Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 4 Current - Output (Max): 100mA, 500mA Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: FLTN, OCSET, PWRON Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 10.8 V to 13.2 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 001609-HIP1011CB
Packaging: Tube/Rail
Type: Hot Plug Controller
Features: Latched Fault, UVLO
Applications: CompactPCI
Mounting: SMD (SMT)
Internal Switch(s): Both
Number of Channels: 4
Current - Output (Max): 100mA, 500mA
Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate
Feature Pins: FLTN, OCSET, PWRON
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 10.8 V to 13.2 V
Operating Supply Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 001609-HIP1011CB
Product Name PMIC - PMIC - Hot Swap Controllers - HIP1011CB
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385342 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM13305-18ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL432EBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details