IC HOT PLUG CTRLR PCI 16SOIC
Hot Plug Controller 4 Channel CompactPCI™ 16-SOIC
IC CTRLR HOT PLUG PCI 16-SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | HIP1011CB-T | HIP1011CB-T | 391-HIP1011CB-T |
| Product Name | PMIC - Hot Swap Controllers | Hot Swap Controllers | IC CTRLR HOT PLUG PCI 16-SOIC |
| Device Type | CardBus Controller | CardBus Controller | |
| Features | RoHS | ||
| Supply Voltage | Other; 10.8V ~ 13.2V | Other; 12V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |