Renesas Electronics Corporation PMIC - PMIC - Hot Swap Controllers - HIP1011BCBZA HIP1011BCBZA

Description
Manufacturer: Intersil Win Source Part Number: 001608-HIP1011BCBZA Packaging: Tube/Rail Type: Hot Plug Controller Features: Latched Fault Applications: CompactPCI Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 4 Current - Output (Max): 100mA, 500mA Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: FLTN, OCSET, PWRON Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 10.8 V to 13.2 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 001608-HIP1011BCBZA Packaging: Tube/Rail Type: Hot Plug Controller Features: Latched Fault Applications: CompactPCI Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 4 Current - Output (Max): 100mA, 500mA Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: FLTN, OCSET, PWRON Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 10.8 V to 13.2 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - HIP1011BCBZA - 001608-HIP1011BCBZA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - HIP1011BCBZA
001608-HIP1011BCBZA
PMIC - PMIC - Hot Swap Controllers - HIP1011BCBZA 001608-HIP1011BCBZA
Manufacturer: Intersil Win Source Part Number: 001608-HIP1011BCBZA Packaging: Tube/Rail Type: Hot Plug Controller Features: Latched Fault Applications: CompactPCI Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 4 Current - Output (Max): 100mA, 500mA Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: FLTN, OCSET, PWRON Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 10.8 V to 13.2 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 001608-HIP1011BCBZA
Packaging: Tube/Rail
Type: Hot Plug Controller
Features: Latched Fault
Applications: CompactPCI
Mounting: SMD (SMT)
Internal Switch(s): Both
Number of Channels: 4
Current - Output (Max): 100mA, 500mA
Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate
Feature Pins: FLTN, OCSET, PWRON
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 10.8 V to 13.2 V
Operating Supply Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 001608-HIP1011BCBZA
Product Name PMIC - PMIC - Hot Swap Controllers - HIP1011BCBZA
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060276 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431CDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1232ARN - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details