The HIN241CBZ-T is an RS-232 transceiver IC in a 28-pin SOIC package, designed for single +5V operation with onboard charge pumps to generate ±10V supplies. It features four transmitters and five receivers with TTL/CMOS compatibility, ±30V input tolerance on receiver inputs, and 0.5V hysteresis for noise rejection. It supports a maximum data rate of 120 kbps and includes a shutdown function to disable the charge pump and place receiver outputs in high impedance. The part operates from 0°C to +70°C and is RoHS compliant. The ordering code "-T" indicates tape and reel packaging.
IC TRANSCEIVER FULL 4/4 28SOIC Product overview: HIN241CBZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN241CBZ-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-HIN241CBZ-T |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 4.5V ~ 5.5V |