Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - HIN239CP HIN239CP

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180695-HIN239CP Packaging: Tube Type: Transceiver Mounting Style: Through Hole Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Supplier Device Package: 24-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-DIP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: HIN239 Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V, 7.5V ~ 13.2V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180695-HIN239CP Packaging: Tube Type: Transceiver Mounting Style: Through Hole Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Supplier Device Package: 24-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-DIP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: HIN239 Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V, 7.5V ~ 13.2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - HIN239CP - 1180695-HIN239CP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - HIN239CP
1180695-HIN239CP
Interface - Interface - Drivers, Receivers, Transceivers - HIN239CP 1180695-HIN239CP
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180695-HIN239CP Packaging: Tube Type: Transceiver Mounting Style: Through Hole Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Supplier Device Package: 24-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-DIP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: HIN239 Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V, 7.5V ~ 13.2V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180695-HIN239CP
Packaging: Tube
Type: Transceiver
Mounting Style: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Supplier Device Package: 24-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 24-DIP
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: HIN239
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V, 7.5V ~ 13.2V

Buy Now
Singapore, Singapore
Interface Transceiver IC
710-HIN239CP
Interface Transceiver IC 710-HIN239CP
IC TXRX 3/5 RS232 FULL 24DIP Product overview: HIN239CP from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN239CP can be used for catalog matching and distributor lookup.

IC TXRX 3/5 RS232 FULL 24DIP Product overview: HIN239CP from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN239CP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - HIN239CP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
HIN239CP
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers HIN239CP
IC TRANSCEIVER FULL 3/5 24DIP

IC TRANSCEIVER FULL 3/5 24DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1180695-HIN239CP 710-HIN239CP HIN239CP
Product Name Interface - Interface - Drivers, Receivers, Transceivers - HIN239CP Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 5V~ 7.5V ~ 13.2V Other
Data Rate 120 kbps 120 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BPWRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-TSSOP (0.173\", 4.40mm Width)
View Details
SOIC Interface Transceiver IC - 754-A4944GLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-427 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details