The HIN238IB is a +5V powered RS-232 transceiver IC with four transmitters and four receivers, designed for applications requiring RS-232 communication without ±12V supplies. It integrates onboard charge pumps to generate ±10V from a single 5V supply and features TTL/CMOS input compatibility, ±30V receiver input tolerance, and 0.5V hysteresis for noise immunity. The device supports a maximum data rate of 120 kbps and includes a low-power shutdown function. It is packaged in a 24-lead SOIC with dimensions consistent with the M24.3 package drawing, and operates over a temperature range of -40°C to +85°C. The part is RoHS compliant and suitable for portable, industrial, and instrumentation systems.
IC TRANSCEIVER FULL 4/4 24SOIC Product overview: HIN238IB from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN238IB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-HIN238IB |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |