The HIN236CBZ is a +5V-powered RS-232 transceiver IC with four transmitters and three receivers, housed in a 24-lead SOIC package. It operates from a single +5V supply using onboard charge pumps to generate ±10V RS-232 levels, supports data rates up to 120 kbps, and includes low-power shutdown and three-state receiver outputs. The device meets EIA RS-232E and V.28 specifications, features ±30V input tolerance on receivers, 0.5V hysteresis for noise rejection, and is RoHS compliant. It is designed for applications requiring RS-232 communication in systems without ±12V supplies, such as portable computers, peripherals, and instrumentation.
IC TRANSCEIVER FULL 4/4 24SOIC Product overview: HIN236CBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN236CBZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-HIN236CBZ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 4.5V ~ 5.5V |